Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20104M30FKEF

Description
4.3 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.3 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20104M30FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104M30FKEF-ND
Chip Resistor - Surface Mount CRCW20104M30FKEF-ND
4.3 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.30M OHM 1/2W 1% 2010 SMD - CRCW20104M30FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30M OHM 1/2W 1% 2010 SMD
CRCW20104M30FKEF
RES 4.30M OHM 1/2W 1% 2010 SMD CRCW20104M30FKEF
RES 4.30Mohm 1/2W 1% 2010 SMD

RES 4.30Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 4M3 1% E02 E3 Rohs Compliant Vishay - 47P4608 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 4M3 1% E02 E3 Rohs Compliant Vishay
47P4608
Crcw2010 100 4M3 1% E02 E3 Rohs Compliant Vishay 47P4608
CRCW2010 100 4M3 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 4M3 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104M30FKEF-ND CRCW20104M30FKEF 47P4608
Product Name Chip Resistor - Surface Mount RES 4.30M OHM 1/2W 1% 2010 SMD Crcw2010 100 4M3 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details