Vishay Intertechnology, Inc. RES 4.22M OHM 1/2W 1% 2010 SMD CRCW20104M22FKEF

Description
RES 4.22Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.22Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1/2W 1% 2010 SMD - CRCW20104M22FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1/2W 1% 2010 SMD
CRCW20104M22FKEF
RES 4.22M OHM 1/2W 1% 2010 SMD CRCW20104M22FKEF
RES 4.22Mohm 1/2W 1% 2010 SMD

RES 4.22Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104M22FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104M22FKEF-ND
Chip Resistor - Surface Mount CRCW20104M22FKEF-ND
4.22 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.22 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104M22FKEF CRCW20104M22FKEF-ND
Product Name RES 4.22M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details