Vishay Intertechnology, Inc. RES 4.12M OHM 3/4W 1% 2010 SMD CRCW20104M12FKTF

Description
RES 4.12Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.12Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12M OHM 3/4W 1% 2010 SMD - CRCW20104M12FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12M OHM 3/4W 1% 2010 SMD
CRCW20104M12FKTF
RES 4.12M OHM 3/4W 1% 2010 SMD CRCW20104M12FKTF
RES 4.12Mohm 3/4W 1% 2010 SMD

RES 4.12Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104M12FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104M12FKTF-ND
Chip Resistor - Surface Mount CRCW20104M12FKTF-ND
4.12 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.12 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104M12FKTF CRCW20104M12FKTF-ND
Product Name RES 4.12M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.12E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers