Vishay Intertechnology, Inc. 2010,4.75K,1%,T/R,RoHS Compliant CRCW20104K75FKEF

Description
2010,4.75K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2010,4.75K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,4.75K,1%,T/R,RoHS Compliant - CRCW20104K75FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,4.75K,1%,T/R,RoHS Compliant
CRCW20104K75FKEF
2010,4.75K,1%,T/R,RoHS Compliant CRCW20104K75FKEF
2010,4.75K,1%,T/R,Ro HS Compliant

2010,4.75K,1%,T/R,RoHS Compliant

Supplier's Site
SMD 0.75W 400V Resistor - 52-CRCW20104K75FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW20104K75FKEF
SMD 0.75W 400V Resistor 52-CRCW20104K75FKEF
4.75kR 0.75W 1% 400V 2010 SMD Thick Film Resistor Product overview: CRCW20104K75FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20104K75FKEF can be used for catalog matching and distributor lookup.

4.75kR 0.75W 1% 400V 2010 SMD Thick Film Resistor Product overview: CRCW20104K75FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20104K75FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.75KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KACDKR-ND
Chip Resistor - Surface Mount 541-4.75KACDKR-ND
4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KACTR-ND
Chip Resistor - Surface Mount 541-4.75KACTR-ND
4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KACCT-ND
Chip Resistor - Surface Mount 541-4.75KACCT-ND
4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20104K75FKEF
867229-CRCW20104K75FKEF
Chip Resistor - Surface Mount - CRCW20104K75FKEF 867229-CRCW20104K75FKEF
Manufacturer: Vishay Win Source Part Number: 867229-CRCW20104K75F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.75KACTR, 541-4.75KACCT, CRCW2010 100 4K75 1% E02 E3, CRCW20104K75FKEF-ND, 541-4.75KACDKR

Manufacturer: Vishay
Win Source Part Number: 867229-CRCW20104K75FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4.75KACTR, 541-4.75KACCT, CRCW2010 100 4K75 1% E02 E3, CRCW20104K75FKEF-ND, 541-4.75KACDKR

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20104K75FKEF 52-CRCW20104K75FKEF 541-4.75KACDKR-ND 867229-CRCW20104K75FKEF
Product Name 2010,4.75K,1%,T/R,RoHS Compliant SMD 0.75W 400V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW20104K75FKEF
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Resistance Range 4750 ohms
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1614928-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
4 suppliers