RES 4.42Kohm 1W 1% 2010 SMD
4.42 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW20104K42FKEFHP | CRCW20104K42FKEFHP-ND |
| Product Name | RES 4.42K OHM 1W 1% 2010 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 |
| Resistance Range | 4420 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |