Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20104K02FKTF

Description
4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20104K02FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104K02FKTF-ND
Chip Resistor - Surface Mount CRCW20104K02FKTF-ND
4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.02K OHM 3/4W 1% 2010 SMD - CRCW20104K02FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 3/4W 1% 2010 SMD
CRCW20104K02FKTF
RES 4.02K OHM 3/4W 1% 2010 SMD CRCW20104K02FKTF
RES 4.02Kohm 3/4W 1% 2010 SMD

RES 4.02Kohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 4.02Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 07J3210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.02Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
07J3210
Resistor, Thick Film, 4.02Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 07J3210
RESISTOR, THICK FILM, 4.02KOHM, 750mW, 1%, FULL REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.02KOHM, 750mW, 1%, FULL REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104K02FKTF-ND CRCW20104K02FKTF 07J3210
Product Name Chip Resistor - Surface Mount RES 4.02K OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 4.02Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details