Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W 1% 2010 SMD CRCW201049K9FKTF

Description
RES 49.9Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W 1% 2010 SMD - CRCW201049K9FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W 1% 2010 SMD
CRCW201049K9FKTF
RES 49.9K OHM 1/2W 1% 2010 SMD CRCW201049K9FKTF
RES 49.9Kohm 1/2W 1% 2010 SMD

RES 49.9Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201049K9FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201049K9FKTF-ND
Chip Resistor - Surface Mount CRCW201049K9FKTF-ND
49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201049K9FKTF CRCW201049K9FKTF-ND
Product Name RES 49.9K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details