Vishay Precision Group Chip Resistor - Surface Mount CRCW2010487RFKEF

Description
487 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
487 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-487ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487ACTR-ND
Chip Resistor - Surface Mount 541-487ACTR-ND
487 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010487RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010487RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010487RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistor, Thick Film, 487 Ohm, 500Mw, 1%; Resistance Vishay - 53K3829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 487 Ohm, 500Mw, 1%; Resistance Vishay
53K3829
Resistor, Thick Film, 487 Ohm, 500Mw, 1%; Resistance Vishay 53K3829
RESISTOR, THICK FILM, 487 OHM, 500mW, 1%; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 487 OHM, 500mW, 1%; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-487ACTR-ND CRCW2010487RFKEF 53K3829
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:487ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistor, Thick Film, 487 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details