Vishay Precision Group Chip Resistor - Surface Mount CRCW201047R0FKEF

Description
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47.0ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0ACDKR-ND
Chip Resistor - Surface Mount 541-47.0ACDKR-ND
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0ACTR-ND
Chip Resistor - Surface Mount 541-47.0ACTR-ND
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0ACCT-ND
Chip Resistor - Surface Mount 541-47.0ACCT-ND
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 47 OHM 4W Resistor - 52-CRCW201047R0FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 4W Resistor
52-CRCW201047R0FKEF
SMD 47 OHM 4W Resistor 52-CRCW201047R0FKEF
RES SMD 47 OHM 1% 3/4W 2010 Product overview: CRCW201047R0FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201047R0FKEF can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 1% 3/4W 2010 Product overview: CRCW201047R0FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201047R0FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 47.0 OHM 3/4W 1% 2010 SMD - CRCW201047R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 3/4W 1% 2010 SMD
CRCW201047R0FKEF
RES 47.0 OHM 3/4W 1% 2010 SMD CRCW201047R0FKEF
RES 47.0ohm 3/4W 1% 2010 SMD

RES 47.0ohm 3/4W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201047R0FKEF
915972-CRCW201047R0FKEF
Chip Resistor - Surface Mount - CRCW201047R0FKEF 915972-CRCW201047R0FKEF
Manufacturer: Vishay Win Source Part Number: 915972-CRCW201047R0F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-47.0ACCT, CRCW201047R0FKEF-ND, 541-47.0ACTR, CRCW2010 100 47R 1% E02 E3, 541-47.0ACDKR

Manufacturer: Vishay
Win Source Part Number: 915972-CRCW201047R0FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-47.0ACCT, CRCW201047R0FKEF-ND, 541-47.0ACTR, CRCW2010 100 47R 1% E02 E3, 541-47.0ACDKR

Buy Now Datasheet
Resistor,metal Glaze,47Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 11N6816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,47Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
11N6816
Resistor,metal Glaze,47Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 11N6816
Resistor,Metal Glaze,47Ohms,400WV,1 +/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,47Ohms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-47.0ACDKR-ND 52-CRCW201047R0FKEF CRCW201047R0FKEF 915972-CRCW201047R0FKEF 11N6816
Product Name Chip Resistor - Surface Mount SMD 47 OHM 4W Resistor RES 47.0 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount - CRCW201047R0FKEF Resistor,metal Glaze,47Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details