Thick Film Resistors - SMD 3/4watt 47.5Kohms 1%
47.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 47.5KOHM, 750mW, 1%, FULL REEL; Resistance:47.5kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW201047K5FKEF | CRCW201047K5FKEF-ND | 42K3606 |
| Product Name | Thick Film Resistors - SMD 3/4watt 47.5Kohms 1% | Chip Resistor - Surface Mount | Resistor, Thick Film, 47.5Kohm, 750Mw, 1%, Full Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Resistance Range | 47500 ohms | 47500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |