Vishay Intertechnology, Inc. RES 47.0K OHM 3/4W 1% 2010 SMD CRCW201047K0FKTF

Description
RES 47.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 47.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 3/4W 1% 2010 SMD - CRCW201047K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 3/4W 1% 2010 SMD
CRCW201047K0FKTF
RES 47.0K OHM 3/4W 1% 2010 SMD CRCW201047K0FKTF
RES 47.0Kohm 3/4W 1% 2010 SMD

RES 47.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201047K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201047K0FKTF-ND
Chip Resistor - Surface Mount CRCW201047K0FKTF-ND
47 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 47K 1% 100 R02 Rohs Compliant Vishay - 49P4272 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 47K 1% 100 R02 Rohs Compliant Vishay
49P4272
Crcw2010 47K 1% 100 R02 Rohs Compliant Vishay 49P4272
CRCW2010 47K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 47K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201047K0FKTF CRCW201047K0FKTF-ND 49P4272
Product Name RES 47.0K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 47K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers