470 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
470 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
470 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Thick Film Resistors - SMD 1watt 470ohms 5% 200ppm High Power Learn More
RES, 470 OHM, AEC-Q200, 1W, 2010 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-470PATR-ND | CRCW2010470RJNEFHP | 33AK3120 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 470ohms 5% 200ppm High Power Learn More | Res, 470 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | 2010 |
| Resistance Range | 470 ohms | 470 ohms |