Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010464KFKTF

Description
464 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
464 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010464KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010464KFKTF-ND
Chip Resistor - Surface Mount CRCW2010464KFKTF-ND
464 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

464 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 464K OHM 3/4W 1% 2010 SMD - CRCW2010464KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 3/4W 1% 2010 SMD
CRCW2010464KFKTF
RES 464K OHM 3/4W 1% 2010 SMD CRCW2010464KFKTF
RES 464Kohm 3/4W 1% 2010 SMD

RES 464Kohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 464K 1% 100 R02 Rohs Compliant Vishay - 49P4271 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 464K 1% 100 R02 Rohs Compliant Vishay
49P4271
Crcw2010 464K 1% 100 R02 Rohs Compliant Vishay 49P4271
CRCW2010 464K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 464K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010464KFKTF-ND CRCW2010464KFKTF 49P4271
Product Name Chip Resistor - Surface Mount RES 464K OHM 3/4W 1% 2010 SMD Crcw2010 464K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details