Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 453ohms 1% CRCW2010453RFKTF

Description
Thick Film Resistors - SMD 3/4watt 453ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 453ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 453ohms 1% - CRCW2010453RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 453ohms 1%
CRCW2010453RFKTF
Thick Film Resistors - SMD 3/4watt 453ohms 1% CRCW2010453RFKTF
Thick Film Resistors - SMD 3/4watt 453ohms 1%

Thick Film Resistors - SMD 3/4watt 453ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010453RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010453RFKTF-ND
Chip Resistor - Surface Mount CRCW2010453RFKTF-ND
453 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 453 Ohm, 500Mw, 1%; Resistance Vishay - 43C5752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 453 Ohm, 500Mw, 1%; Resistance Vishay
43C5752
Resistor, Thick Film, 453 Ohm, 500Mw, 1%; Resistance Vishay 43C5752
RESISTOR, THICK FILM, 453 OHM, 500mW, 1%; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 453 OHM, 500mW, 1%; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010453RFKTF CRCW2010453RFKTF-ND 43C5752
Product Name Thick Film Resistors - SMD 3/4watt 453ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 453 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details