Vishay Intertechnology, Inc. RES 432K OHM 3/4W 1% 2010 SMD CRCW2010432KFKEF

Description
RES 432Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 432Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 3/4W 1% 2010 SMD - CRCW2010432KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 3/4W 1% 2010 SMD
CRCW2010432KFKEF
RES 432K OHM 3/4W 1% 2010 SMD CRCW2010432KFKEF
RES 432Kohm 3/4W 1% 2010 SMD

RES 432Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010432KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010432KFKEF-ND
Chip Resistor - Surface Mount CRCW2010432KFKEF-ND
432 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010432KFKEF CRCW2010432KFKEF-ND
Product Name RES 432K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details