Vishay Precision Group Chip Resistor - Surface Mount CRCW2010430RJNEF

Description
430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-430WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430WTR-ND
Chip Resistor - Surface Mount 541-430WTR-ND
430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430WDKR-ND
Chip Resistor - Surface Mount 541-430WDKR-ND
430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430WCT-ND
Chip Resistor - Surface Mount 541-430WCT-ND
430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 430ohms 5% - CRCW2010430RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 430ohms 5%
CRCW2010430RJNEF
Thick Film Resistors - SMD 3/4watt 430ohms 5% CRCW2010430RJNEF
Thick Film Resistors - SMD 3/4watt 430ohms 5%

Thick Film Resistors - SMD 3/4watt 430ohms 5%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010430RJNEF
915968-CRCW2010430RJNEF
Chip Resistor - Surface Mount - CRCW2010430RJNEF 915968-CRCW2010430RJNEF
Manufacturer: Vishay Win Source Part Number: 915968-CRCW2010430RJ NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-430WDKR, 541-430WTR, CRCW2010 200 430R 5% E02 E3, 541-430WCT

Manufacturer: Vishay
Win Source Part Number: 915968-CRCW2010430RJNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 430 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-430WDKR, 541-430WTR, CRCW2010 200 430R 5% E02 E3, 541-430WCT

Buy Now Datasheet
Automotive SMD 4W Resistor - 52-CRCW2010430RJNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-CRCW2010430RJNEF
Automotive SMD 4W Resistor 52-CRCW2010430RJNEF
SMD Resistor 430R 5% 3/4W 2010 AEC-Q200 Product overview: CRCW2010430RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010430RJNEF can be used for catalog matching and distributor lookup.

SMD Resistor 430R 5% 3/4W 2010 AEC-Q200 Product overview: CRCW2010430RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010430RJNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2010430RJNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010430RJNEF
Chip Resistor - Surface Mount CRCW2010430RJNEF
RES SMD 430 OHM 5% 3/4W 2010

RES SMD 430 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 430R, 5%, 0.75W, 2010; Resistance Vishay - 51P0955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 5%, 0.75W, 2010; Resistance Vishay
51P0955
Res, Thick Film, 430R, 5%, 0.75W, 2010; Resistance Vishay 51P0955
RES, THICK FILM, 430R, 5%, 0.75W, 2010; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 430R, 5%, 0.75W, 2010; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-430WTR-ND CRCW2010430RJNEF 915968-CRCW2010430RJNEF 52-CRCW2010430RJNEF CRCW2010430RJNEF 51P0955
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 430ohms 5% Chip Resistor - Surface Mount - CRCW2010430RJNEF Automotive SMD 4W Resistor Chip Resistor - Surface Mount Res, Thick Film, 430R, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details