Vishay Intertechnology, Inc. RES 430 OHM 1W 1% 2010 SMD CRCW2010430RFKEFHP

Description
RES 430ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 430ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1W 1% 2010 SMD - CRCW2010430RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1W 1% 2010 SMD
CRCW2010430RFKEFHP
RES 430 OHM 1W 1% 2010 SMD CRCW2010430RFKEFHP
RES 430ohm 1W 1% 2010 SMD

RES 430ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-430PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430PTR-ND
Chip Resistor - Surface Mount 541-430PTR-ND
430 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430PDKR-ND
Chip Resistor - Surface Mount 541-430PDKR-ND
430 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430PCT-ND
Chip Resistor - Surface Mount 541-430PCT-ND
430 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010430RFKEFHP 541-430PTR-ND
Product Name RES 430 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details