Vishay Intertechnology, Inc. RES 430K OHM 3/4W 1% 2010 SMD CRCW2010430KFKTF

Description
RES 430Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 430Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 3/4W 1% 2010 SMD - CRCW2010430KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 3/4W 1% 2010 SMD
CRCW2010430KFKTF
RES 430K OHM 3/4W 1% 2010 SMD CRCW2010430KFKTF
RES 430Kohm 3/4W 1% 2010 SMD

RES 430Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010430KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010430KFKTF-ND
Chip Resistor - Surface Mount CRCW2010430KFKTF-ND
430 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 430K 1% 100 R02 Rohs Compliant Vishay - 49P4265 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 430K 1% 100 R02 Rohs Compliant Vishay
49P4265
Crcw2010 430K 1% 100 R02 Rohs Compliant Vishay 49P4265
CRCW2010 430K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 430K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010430KFKTF CRCW2010430KFKTF-ND 49P4265
Product Name RES 430K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 430K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 430000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD685JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details