Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010430KFKEF

Description
430 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010430KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010430KFKEF-ND
Chip Resistor - Surface Mount CRCW2010430KFKEF-ND
430 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 430K OHM 1/2W 1% 2010 SMD - CRCW2010430KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/2W 1% 2010 SMD
CRCW2010430KFKEF
RES 430K OHM 1/2W 1% 2010 SMD CRCW2010430KFKEF
RES 430Kohm 1/2W 1% 2010 SMD

RES 430Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 430K 1% E02 E3 Rohs Compliant Vishay - 47P4638 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 430K 1% E02 E3 Rohs Compliant Vishay
47P4638
Crcw2010 100 430K 1% E02 E3 Rohs Compliant Vishay 47P4638
CRCW2010 100 430K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 430K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010430KFKEF-ND CRCW2010430KFKEF 47P4638
Product Name Chip Resistor - Surface Mount RES 430K OHM 1/2W 1% 2010 SMD Crcw2010 100 430K 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers