VISHAY INTERTECHNOLOGY, INC.
CRCW2010430JR02 -- RES, 430 OHM +/-5%,
Vishay Intertechnology, Inc.
RES, 430 OHM +/-5%,
CRCW2010430JR02
Description
RES, 430ohm +/-5%,
Request a Quote
Email Supplier
Description
RES, 430ohm +/-5%,
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2010430JR02 |
|
Product Name
|
RES, 430 OHM +/-5%, |
|
Resistance Range
|
430 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
400 ±ppm/°C
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details