Vishay Intertechnology, Inc. RES 42.2K OHM 1W 1% 2010 SMD CRCW201042K2FKEFHP

Description
RES 42.2Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 42.2Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1W 1% 2010 SMD - CRCW201042K2FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1W 1% 2010 SMD
CRCW201042K2FKEFHP
RES 42.2K OHM 1W 1% 2010 SMD CRCW201042K2FKEFHP
RES 42.2Kohm 1W 1% 2010 SMD

RES 42.2Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201042K2FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201042K2FKEFHP-ND
Chip Resistor - Surface Mount CRCW201042K2FKEFHP-ND
42.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

42.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201042K2FKEFHP CRCW201042K2FKEFHP-ND
Product Name RES 42.2K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details