RES 3.9ohm 1W 5% 2010 SMD
3.9 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 3.9 OHM 5% 1W 2010
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW20103R90JNEFHP | CRCW20103R90JNEFHP-ND | CRCW20103R90JNEFHP |
| Product Name | RES 3.9 OHM 1W 5% 2010 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | |
| Resistance Range | 3.9 ohms | 3.9 ohms | 3.9 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |