Vishay Intertechnology, Inc. RES 3.90 OHM 3/4W 1% 2010 SMD CRCW20103R90FKEF

Description
RES 3.90ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.90ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90 OHM 3/4W 1% 2010 SMD - CRCW20103R90FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 3/4W 1% 2010 SMD
CRCW20103R90FKEF
RES 3.90 OHM 3/4W 1% 2010 SMD CRCW20103R90FKEF
RES 3.90ohm 3/4W 1% 2010 SMD

RES 3.90ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103R90FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R90FKEF-ND
Chip Resistor - Surface Mount CRCW20103R90FKEF-ND
3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 3R9 1% E02 E3 Rohs Compliant Vishay - 47P4565 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 3R9 1% E02 E3 Rohs Compliant Vishay
47P4565
Crcw2010 100 3R9 1% E02 E3 Rohs Compliant Vishay 47P4565
CRCW2010 100 3R9 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 3R9 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103R90FKEF CRCW20103R90FKEF-ND 47P4565
Product Name RES 3.90 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 3R9 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details