Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20103R60FNEF

Description
3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103R60FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R60FNEF-ND
Chip Resistor - Surface Mount CRCW20103R60FNEF-ND
3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60 OHM 1/2W 1% 2010 SMD - CRCW20103R60FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1/2W 1% 2010 SMD
CRCW20103R60FNEF
RES 3.60 OHM 1/2W 1% 2010 SMD CRCW20103R60FNEF
RES 3.60ohm 1/2W 1% 2010 SMD

RES 3.60ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 200 3R6 1% E02 E3 Rohs Compliant Vishay - 49P4192 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 3R6 1% E02 E3 Rohs Compliant Vishay
49P4192
Crcw2010 200 3R6 1% E02 E3 Rohs Compliant Vishay 49P4192
CRCW2010 200 3R6 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 3R6 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103R60FNEF-ND CRCW20103R60FNEF 49P4192
Product Name Chip Resistor - Surface Mount RES 3.60 OHM 1/2W 1% 2010 SMD Crcw2010 200 3R6 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details