Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 3.01ohms 1% CRCW20103R01FP

Description
Thick Film Resistors - SMD 3/4watt 3.01ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 3/4watt 3.01ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 3.01ohms 1% - CRCW20103R01FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 3.01ohms 1%
CRCW20103R01FP
Thick Film Resistors - SMD 3/4watt 3.01ohms 1% CRCW20103R01FP
Thick Film Resistors - SMD 3/4watt 3.01ohms 1%

Thick Film Resistors - SMD 3/4watt 3.01ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20103R01FP
Product Name Thick Film Resistors - SMD 3/4watt 3.01ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details