Vishay Precision Group Resistor-Fixed-Single-Surface-Mount CRCW20103R01FKTF

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW20103R01FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW20103R01FKTF
Resistor-Fixed-Single-Surface-Mount CRCW20103R01FKTF
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103R01FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R01FKTF-ND
Chip Resistor - Surface Mount CRCW20103R01FKTF-ND
3.01 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 3.01 1% 100 R02 Rohs Compliant Vishay - 49P4179 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 3.01 1% 100 R02 Rohs Compliant Vishay
49P4179
Crcw2010 3.01 1% 100 R02 Rohs Compliant Vishay 49P4179
CRCW2010 3.01 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 3.01 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103R01FKTF CRCW20103R01FKTF-ND 49P4179
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw2010 3.01 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details