3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 3.00ohm 1W 1% 2010 SMD
RES, 3 OHM, AEC-Q200, 1W, 2010 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-3.00KPDKR-ND | CRCW20103R00FKEFHP | 33AK8674 |
| Product Name | Chip Resistor - Surface Mount | RES 3.00 OHM 1W 1% 2010 SMD | Res, 3 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010 |
| Resistance Range | 3 ohms | 3 ohms |