Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20103M90FKEF

Description
3.9 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103M90FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M90FKEF-ND
Chip Resistor - Surface Mount CRCW20103M90FKEF-ND
3.9 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.90M OHM 1/2W 1% 2010 SMD - CRCW20103M90FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90M OHM 1/2W 1% 2010 SMD
CRCW20103M90FKEF
RES 3.90M OHM 1/2W 1% 2010 SMD CRCW20103M90FKEF
RES 3.90Mohm 1/2W 1% 2010 SMD

RES 3.90Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 3M9 1% E02 E3 Rohs Compliant Vishay - 47P4549 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 3M9 1% E02 E3 Rohs Compliant Vishay
47P4549
Crcw2010 100 3M9 1% E02 E3 Rohs Compliant Vishay 47P4549
CRCW2010 100 3M9 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 3M9 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103M90FKEF-ND CRCW20103M90FKEF 47P4549
Product Name Chip Resistor - Surface Mount RES 3.90M OHM 1/2W 1% 2010 SMD Crcw2010 100 3M9 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details