Vishay Intertechnology, Inc. RES 3.65M OHM 1/2W 1% 2010 SMD CRCW20103M65FKEF

Description
RES 3.65Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.65Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65M OHM 1/2W 1% 2010 SMD - CRCW20103M65FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65M OHM 1/2W 1% 2010 SMD
CRCW20103M65FKEF
RES 3.65M OHM 1/2W 1% 2010 SMD CRCW20103M65FKEF
RES 3.65Mohm 1/2W 1% 2010 SMD

RES 3.65Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103M65FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M65FKEF-ND
Chip Resistor - Surface Mount CRCW20103M65FKEF-ND
3.65 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.65 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103M65FKEF CRCW20103M65FKEF-ND
Product Name RES 3.65M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers