Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20103M60JNEF

Description
3.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103M60JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M60JNEF-ND
Chip Resistor - Surface Mount CRCW20103M60JNEF-ND
3.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.6M OHM 1/2W 5% 2010 SMD - CRCW20103M60JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/2W 5% 2010 SMD
CRCW20103M60JNEF
RES 3.6M OHM 1/2W 5% 2010 SMD CRCW20103M60JNEF
RES 3.6Mohm 1/2W 5% 2010 SMD

RES 3.6Mohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 200 3M6 5% E02 E3 Rohs Compliant Vishay - 47P4545 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 3M6 5% E02 E3 Rohs Compliant Vishay
47P4545
Crcw2010 200 3M6 5% E02 E3 Rohs Compliant Vishay 47P4545
CRCW2010 200 3M6 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 3M6 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103M60JNEF-ND CRCW20103M60JNEF 47P4545
Product Name Chip Resistor - Surface Mount RES 3.6M OHM 1/2W 5% 2010 SMD Crcw2010 200 3M6 5% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details