Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20103M00JNTF

Description
3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103M00JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M00JNTF-ND
Chip Resistor - Surface Mount CRCW20103M00JNTF-ND
3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.0M OHM 1/2W 5% 2010 SMD - CRCW20103M00JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0M OHM 1/2W 5% 2010 SMD
CRCW20103M00JNTF
RES 3.0M OHM 1/2W 5% 2010 SMD CRCW20103M00JNTF
RES 3.0Mohm 1/2W 5% 2010 SMD

RES 3.0Mohm 1/2W 5% 2010 SMD

Supplier's Site
Resistor,metal Glaze,3Mohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3Mohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5660
Resistor,metal Glaze,3Mohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5660
Resistor,Metal Glaze,3MOhms,400WV,5 +/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,3MOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103M00JNTF-ND CRCW20103M00JNTF 43C5660
Product Name Chip Resistor - Surface Mount RES 3.0M OHM 1/2W 5% 2010 SMD Resistor,metal Glaze,3Mohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details