Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20103K74FKTF

Description
3.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103K74FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K74FKTF-ND
Chip Resistor - Surface Mount CRCW20103K74FKTF-ND
3.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.74K OHM 1/2W 1% 2010 SMD - CRCW20103K74FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W 1% 2010 SMD
CRCW20103K74FKTF
RES 3.74K OHM 1/2W 1% 2010 SMD CRCW20103K74FKTF
RES 3.74Kohm 1/2W 1% 2010 SMD

RES 3.74Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 3.74K 1% 100 R02 Rohs Compliant Vishay - 49P4174 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 3.74K 1% 100 R02 Rohs Compliant Vishay
49P4174
Crcw2010 3.74K 1% 100 R02 Rohs Compliant Vishay 49P4174
CRCW2010 3.74K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 3.74K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K74FKTF-ND CRCW20103K74FKTF 49P4174
Product Name Chip Resistor - Surface Mount RES 3.74K OHM 1/2W 1% 2010 SMD Crcw2010 3.74K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers