Vishay Precision Group SMD 0.75W 400V Resistor CRCW20103K65FKEF

Description
Thick Film Resistor, 3.65kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW20103K65FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103K65FKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor, 3.65kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW20103K65FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103K65FKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 400V Resistor - 52-CRCW20103K65FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW20103K65FKEF
SMD 0.75W 400V Resistor 52-CRCW20103K65FKEF
Thick Film Resistor, 3.65kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW20103K65FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103K65FKEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 3.65kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW20103K65FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103K65FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 3/4watt 3.65Kohms 1% - CRCW20103K65FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 3.65Kohms 1%
CRCW20103K65FKEF
Thick Film Resistors - SMD 3/4watt 3.65Kohms 1% CRCW20103K65FKEF
Thick Film Resistors - SMD 3/4watt 3.65Kohms 1%

Thick Film Resistors - SMD 3/4watt 3.65Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.65KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KACTR-ND
Chip Resistor - Surface Mount 541-3.65KACTR-ND
3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KACDKR-ND
Chip Resistor - Surface Mount 541-3.65KACDKR-ND
3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KACCT-ND
Chip Resistor - Surface Mount 541-3.65KACCT-ND
3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20103K65FKEF
713968-CRCW20103K65FKEF
Chip Resistor - Surface Mount - CRCW20103K65FKEF 713968-CRCW20103K65FKEF
Manufacturer: Vishay Dale Win Source Part Number: 713968-CRCW20103K65F KEF Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 3.65 kOhms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 713968-CRCW20103K65FKEF
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.65 kOhms
Categories: Resistors
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2010 (5025 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.75W, 3/4W
Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Buy Now
Chip Resistor - Surface Mount - CRCW20103K65FKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20103K65FKEF
Chip Resistor - Surface Mount CRCW20103K65FKEF
RES SMD 3.65K OHM 1% 3/4W 2010

RES SMD 3.65K OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 3K65, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3750
Res, Thick Film, 3K65, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3750
RES, THICK FILM, 3K65, 1%, 0.5W, 2010, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K65, 1%, 0.5W, 2010, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K65, 1%, 0.75W, 2010; Resistance Vishay - 42K3591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.75W, 2010; Resistance Vishay
42K3591
Res, Thick Film, 3K65, 1%, 0.75W, 2010; Resistance Vishay 42K3591
RES, THICK FILM, 3K65, 1%, 0.75W, 2010; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 3K65, 1%, 0.75W, 2010; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW20103K65FKEF CRCW20103K65FKEF 541-3.65KACTR-ND 713968-CRCW20103K65FKEF CRCW20103K65FKEF 53K3750 42K3591
Product Name SMD 0.75W 400V Resistor Thick Film Resistors - SMD 3/4watt 3.65Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW20103K65FKEF Chip Resistor - Surface Mount Res, Thick Film, 3K65, 1%, 0.5W, 2010, Reel; Resistance Vishay Res, Thick Film, 3K65, 1%, 0.75W, 2010; Resistance Vishay
Resistance Range 3650 ohms 3650 ohms 3650 ohms 3650 ohms 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers