Vishay Precision Group 2010,3.6K,5%,T/R,RoHS Compliant CRCW20103K60JNEF

Description
2010,3.6K,5%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,3.6K,5%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,3.6K,5%,T/R,RoHS Compliant - CRCW20103K60JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,3.6K,5%,T/R,RoHS Compliant
CRCW20103K60JNEF
2010,3.6K,5%,T/R,RoHS Compliant CRCW20103K60JNEF
2010,3.6K,5%,T/R,RoH S Compliant

2010,3.6K,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-3.6KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.6KWDKR-ND
Chip Resistor - Surface Mount 541-3.6KWDKR-ND
3.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.6KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.6KWTR-ND
Chip Resistor - Surface Mount 541-3.6KWTR-ND
3.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.6KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.6KWCT-ND
Chip Resistor - Surface Mount 541-3.6KWCT-ND
3.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW20103K60JNEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW20103K60JNEF
Resistors - Chip Resistor - Surface Mount CRCW20103K60JNEF
RES SMD 3.6K OHM 5% 3/4W 2010

RES SMD 3.6K OHM 5% 3/4W 2010

Supplier's Site
Resistor, Thick Film, 3.6Kohm, 500Mw, 5%, Full Reel; Resistance Vishay - 42K3590 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.6Kohm, 500Mw, 5%, Full Reel; Resistance Vishay
42K3590
Resistor, Thick Film, 3.6Kohm, 500Mw, 5%, Full Reel; Resistance Vishay 42K3590
RESISTOR, THICK FILM, 3.6KOHM, 500mW, 5%, FULL REEL; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.6KOHM, 500mW, 5%, FULL REEL; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20103K60JNEF 541-3.6KWDKR-ND CRCW20103K60JNEF 42K3590
Product Name 2010,3.6K,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 3.6Kohm, 500Mw, 5%, Full Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers