Vishay Intertechnology, Inc. RES 3.48K OHM 3/4W 1% 2010 SMD CRCW20103K48FKTF

Description
RES 3.48Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.48Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 3/4W 1% 2010 SMD - CRCW20103K48FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 3/4W 1% 2010 SMD
CRCW20103K48FKTF
RES 3.48K OHM 3/4W 1% 2010 SMD CRCW20103K48FKTF
RES 3.48Kohm 3/4W 1% 2010 SMD

RES 3.48Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K48FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K48FKTF-ND
Chip Resistor - Surface Mount CRCW20103K48FKTF-ND
3.48 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 3.48K 1% 100 R02 Rohs Compliant Vishay - 49P4171 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 3.48K 1% 100 R02 Rohs Compliant Vishay
49P4171
Crcw2010 3.48K 1% 100 R02 Rohs Compliant Vishay 49P4171
CRCW2010 3.48K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 3.48K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K48FKTF CRCW20103K48FKTF-ND 49P4171
Product Name RES 3.48K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 3.48K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details