Vishay Precision Group Chip Resistor - Surface Mount CRCW20103K40FKEF

Description
3.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103K40FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K40FKEF-ND
Chip Resistor - Surface Mount CRCW20103K40FKEF-ND
3.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,3.4K,1%,T/R,RoHS Compliant - CRCW20103K40FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,3.4K,1%,T/R,RoHS Compliant
CRCW20103K40FKEF
2010,3.4K,1%,T/R,RoHS Compliant CRCW20103K40FKEF
2010,3.4K,1%,T/R,RoH S Compliant

2010,3.4K,1%,T/R,RoHS Compliant

Supplier's Site
Resistor,metal Glaze,3.4Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.4Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5653
Resistor,metal Glaze,3.4Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5653
Resistor,Metal Glaze,3.4KOhms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,3.4KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K40FKEF-ND CRCW20103K40FKEF 43C5653
Product Name Chip Resistor - Surface Mount 2010,3.4K,1%,T/R,RoHS Compliant Resistor,metal Glaze,3.4Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details