Vishay Precision Group RES 39.0 OHM 3/4W 5% 2010 SMD CRCW201039R0JNEF

Description
RES 39.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 39.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0 OHM 3/4W 5% 2010 SMD - CRCW201039R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 3/4W 5% 2010 SMD
CRCW201039R0JNEF
RES 39.0 OHM 3/4W 5% 2010 SMD CRCW201039R0JNEF
RES 39.0ohm 3/4W 5% 2010 SMD

RES 39.0ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-39.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0WDKR-ND
Chip Resistor - Surface Mount 541-39.0WDKR-ND
39 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0WTR-ND
Chip Resistor - Surface Mount 541-39.0WTR-ND
39 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0WCT-ND
Chip Resistor - Surface Mount 541-39.0WCT-ND
39 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 39R, 5%, 0.75W, 2010; Resistance Vishay - 89M6911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 0.75W, 2010; Resistance Vishay
89M6911
Res, Thick Film, 39R, 5%, 0.75W, 2010; Resistance Vishay 89M6911
RES, THICK FILM, 39R, 5%, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201039R0JNEF 541-39.0WDKR-ND 89M6911
Product Name RES 39.0 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 39R, 5%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data