Vishay Intertechnology, Inc. RES 390 OHM 3/4W 1% 2010 SMD CRCW2010390RFKTF

Description
RES 390ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 390ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 3/4W 1% 2010 SMD - CRCW2010390RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 3/4W 1% 2010 SMD
CRCW2010390RFKTF
RES 390 OHM 3/4W 1% 2010 SMD CRCW2010390RFKTF
RES 390ohm 3/4W 1% 2010 SMD

RES 390ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010390RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010390RFKTF-ND
Chip Resistor - Surface Mount CRCW2010390RFKTF-ND
390 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 390 1% 100 R02 Rohs Compliant Vishay - 49P4232 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 390 1% 100 R02 Rohs Compliant Vishay
49P4232
Crcw2010 390 1% 100 R02 Rohs Compliant Vishay 49P4232
CRCW2010 390 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 390 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010390RFKTF CRCW2010390RFKTF-ND 49P4232
Product Name RES 390 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 390 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details