Vishay Intertechnology, Inc. RES 383 OHM 1/2W 1% 2010 SMD CRCW2010383RFKTF

Description
RES 383ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 383ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/2W 1% 2010 SMD - CRCW2010383RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/2W 1% 2010 SMD
CRCW2010383RFKTF
RES 383 OHM 1/2W 1% 2010 SMD CRCW2010383RFKTF
RES 383ohm 1/2W 1% 2010 SMD

RES 383ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010383RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010383RFKTF-ND
Chip Resistor - Surface Mount CRCW2010383RFKTF-ND
383 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 383 1% 100 R02 Rohs Compliant Vishay - 49P4227 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 383 1% 100 R02 Rohs Compliant Vishay
49P4227
Crcw2010 383 1% 100 R02 Rohs Compliant Vishay 49P4227
CRCW2010 383 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 383 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010383RFKTF CRCW2010383RFKTF-ND 49P4227
Product Name RES 383 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 383 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details