RES 37.4ohm 3/4W 1% 2010 SMD
37.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,37.4Ohms,400WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW201037R4FKTF | CRCW201037R4FKTF-ND | 68K0418 |
| Product Name | RES 37.4 OHM 3/4W 1% 2010 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,37.4Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | 2010 |
| Resistance Range | 37.4 ohms | 37.4 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.7500 watts | |
| Configuration | Single Resistor | Single Resistor |