Vishay Intertechnology, Inc. RES 360 OHM 3/4W 5% 2010 SMD CRCW2010360RJNTF

Description
RES 360ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 360ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 3/4W 5% 2010 SMD - CRCW2010360RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 3/4W 5% 2010 SMD
CRCW2010360RJNTF
RES 360 OHM 3/4W 5% 2010 SMD CRCW2010360RJNTF
RES 360ohm 3/4W 5% 2010 SMD

RES 360ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010360RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010360RJNTF-ND
Chip Resistor - Surface Mount CRCW2010360RJNTF-ND
360 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 360 Ohm, 500Mw, 5%; Resistance Vishay - 43C5704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 360 Ohm, 500Mw, 5%; Resistance Vishay
43C5704
Resistor, Thick Film, 360 Ohm, 500Mw, 5%; Resistance Vishay 43C5704
RESISTOR, THICK FILM, 360 OHM, 500mW, 5%; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 360 OHM, 500mW, 5%; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010360RJNTF CRCW2010360RJNTF-ND 43C5704
Product Name RES 360 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 360 Ohm, 500Mw, 5%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details