Vishay Intertechnology, Inc. RES 360 OHM 1W 5% 2010 SMD CRCW2010360RJNEFHP

Description
RES 360ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 360ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1W 5% 2010 SMD - CRCW2010360RJNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1W 5% 2010 SMD
CRCW2010360RJNEFHP
RES 360 OHM 1W 5% 2010 SMD CRCW2010360RJNEFHP
RES 360ohm 1W 5% 2010 SMD

RES 360ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-360PADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360PADKR-ND
Chip Resistor - Surface Mount 541-360PADKR-ND
360 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360PATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360PATR-ND
Chip Resistor - Surface Mount 541-360PATR-ND
360 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360PACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360PACT-ND
Chip Resistor - Surface Mount 541-360PACT-ND
360 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010360RJNEFHP 541-360PADKR-ND
Product Name RES 360 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details