Vishay Intertechnology, Inc. RES 360K OHM 3/4W 5% 2010 SMD CRCW2010360KJNTF

Description
RES 360Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 360Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 3/4W 5% 2010 SMD - CRCW2010360KJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 3/4W 5% 2010 SMD
CRCW2010360KJNTF
RES 360K OHM 3/4W 5% 2010 SMD CRCW2010360KJNTF
RES 360Kohm 3/4W 5% 2010 SMD

RES 360Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010360KJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010360KJNTF-ND
Chip Resistor - Surface Mount CRCW2010360KJNTF-ND
360 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,360Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,360Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5703
Resistor,metal Glaze,360Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5703
Resistor,Metal Glaze,360KOhms,400WV ,5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,360KOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010360KJNTF CRCW2010360KJNTF-ND 43C5703
Product Name RES 360K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,360Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 360000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details