Vishay Precision Group RES 34.8K OHM 3/4W 1% 2010 SMD CRCW201034K8FKEF

Description
RES 34.8Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 34.8Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 3/4W 1% 2010 SMD - CRCW201034K8FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 3/4W 1% 2010 SMD
CRCW201034K8FKEF
RES 34.8K OHM 3/4W 1% 2010 SMD CRCW201034K8FKEF
RES 34.8Kohm 3/4W 1% 2010 SMD

RES 34.8Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-34.8KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KACTR-ND
Chip Resistor - Surface Mount 541-34.8KACTR-ND
34.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201034K8FKEF 541-34.8KACTR-ND
Product Name RES 34.8K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details