Vishay Intertechnology, Inc. RES 33.2 OHM 3/4W 1% 2010 SMD CRCW201033R2FKTF

Description
RES 33.2ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 33.2ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 3/4W 1% 2010 SMD - CRCW201033R2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 3/4W 1% 2010 SMD
CRCW201033R2FKTF
RES 33.2 OHM 3/4W 1% 2010 SMD CRCW201033R2FKTF
RES 33.2ohm 3/4W 1% 2010 SMD

RES 33.2ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201033R2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201033R2FKTF-ND
Chip Resistor - Surface Mount CRCW201033R2FKTF-ND
33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33R2, 1%, 0.75W, 2010; Resistance Vishay - 01H0456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.75W, 2010; Resistance Vishay
01H0456
Res, Thick Film, 33R2, 1%, 0.75W, 2010; Resistance Vishay 01H0456
RES, THICK FILM, 33R2, 1%, 0.75W, 2010; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

RES, THICK FILM, 33R2, 1%, 0.75W, 2010; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201033R2FKTF CRCW201033R2FKTF-ND 01H0456
Product Name RES 33.2 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 33R2, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details