Vishay Precision Group Thick Film Resistors - SMD 3/4watt 332ohms 1% CRCW2010332RFKEF

Description
Thick Film Resistors - SMD 3/4watt 332ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 332ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 332ohms 1% - CRCW2010332RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 332ohms 1%
CRCW2010332RFKEF
Thick Film Resistors - SMD 3/4watt 332ohms 1% CRCW2010332RFKEF
Thick Film Resistors - SMD 3/4watt 332ohms 1%

Thick Film Resistors - SMD 3/4watt 332ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-332ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332ACCT-ND
Chip Resistor - Surface Mount 541-332ACCT-ND
332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332ACDKR-ND
Chip Resistor - Surface Mount 541-332ACDKR-ND
332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332ACTR-ND
Chip Resistor - Surface Mount 541-332ACTR-ND
332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 332R, 1%, 0.75W, 2010; Resistance Vishay - 53K3769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.75W, 2010; Resistance Vishay
53K3769
Res, Thick Film, 332R, 1%, 0.75W, 2010; Resistance Vishay 53K3769
RES, THICK FILM, 332R, 1%, 0.75W, 2010; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.75W, 2010; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 332R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3596
Res, Thick Film, 332R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3596
RES, THICK FILM, 332R, 1%, 0.75W, 2010, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.75W, 2010, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010332RFKEF 541-332ACCT-ND 53K3769 42K3596
Product Name Thick Film Resistors - SMD 3/4watt 332ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 332R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 332R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers