Vishay Intertechnology, Inc. RES 332 OHM 1% 2010 CRCW20103320FR02

Description
RES 332ohm 1% 2010
Request a Quote
Description
RES 332ohm 1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1% 2010 - CRCW20103320FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1% 2010
CRCW20103320FR02
RES 332 OHM 1% 2010 CRCW20103320FR02
RES 332ohm 1% 2010

RES 332ohm 1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20103320FR02
Product Name RES 332 OHM 1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details