Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010330RFKTF

Description
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010330RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010330RFKTF-ND
Chip Resistor - Surface Mount CRCW2010330RFKTF-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 330 OHM 1/2W 1% 2010 SMD - CRCW2010330RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 1% 2010 SMD
CRCW2010330RFKTF
RES 330 OHM 1/2W 1% 2010 SMD CRCW2010330RFKTF
RES 330ohm 1/2W 1% 2010 SMD

RES 330ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 330 1% 100 R02 Rohs Compliant Vishay - 49P4217 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 330 1% 100 R02 Rohs Compliant Vishay
49P4217
Crcw2010 330 1% 100 R02 Rohs Compliant Vishay 49P4217
CRCW2010 330 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 330 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010330RFKTF-ND CRCW2010330RFKTF 49P4217
Product Name Chip Resistor - Surface Mount RES 330 OHM 1/2W 1% 2010 SMD Crcw2010 330 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details