Vishay Precision Group Chip Resistor - Surface Mount CRCW201030R1FKEF

Description
30.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30.1ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1ACCT-ND
Chip Resistor - Surface Mount 541-30.1ACCT-ND
30.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1ACTR-ND
Chip Resistor - Surface Mount 541-30.1ACTR-ND
30.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1ACDKR-ND
Chip Resistor - Surface Mount 541-30.1ACDKR-ND
30.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 30.1ohms 1% - CRCW201030R1FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 30.1ohms 1%
CRCW201030R1FKEF
Thick Film Resistors - SMD 3/4watt 30.1ohms 1% CRCW201030R1FKEF
Thick Film Resistors - SMD 3/4watt 30.1ohms 1%

Thick Film Resistors - SMD 3/4watt 30.1ohms 1%

Supplier's Site
Res, Thick Film, 30R1, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R1, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3756
Res, Thick Film, 30R1, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3756
RES, THICK FILM, 30R1, 1%, 0.75W, 2010, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R1, 1%, 0.75W, 2010, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-30.1ACCT-ND CRCW201030R1FKEF 53K3756
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 30.1ohms 1% Res, Thick Film, 30R1, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details