Vishay Intertechnology, Inc. RES 30.1K OHM 3/4W 1% 2010 SMD CRCW201030K1FKTF

Description
RES 30.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 30.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 3/4W 1% 2010 SMD - CRCW201030K1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 3/4W 1% 2010 SMD
CRCW201030K1FKTF
RES 30.1K OHM 3/4W 1% 2010 SMD CRCW201030K1FKTF
RES 30.1Kohm 3/4W 1% 2010 SMD

RES 30.1Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201030K1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201030K1FKTF-ND
Chip Resistor - Surface Mount CRCW201030K1FKTF-ND
30.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 30.1Kohm, 500Mw, 1%; Resistance Vishay - 43C5672 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30.1Kohm, 500Mw, 1%; Resistance Vishay
43C5672
Resistor, Thick Film, 30.1Kohm, 500Mw, 1%; Resistance Vishay 43C5672
RESISTOR, THICK FILM, 30.1KOHM, 500mW, 1%; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 30.1KOHM, 500mW, 1%; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201030K1FKTF CRCW201030K1FKTF-ND 43C5672
Product Name RES 30.1K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 30.1Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 30100 ohms 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details